Status: | Active |
---|---|
Series: | STTH3002 |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.17
|
661
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
11,000
in stock
|
Buy Now | |
element14
from US$1.17
|
661
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
250
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now |
Very low conduction losses |
Low forward and reverse recovery time |
Negligible switching losses |
High junction temperature |
Product Specifications |
---|
DS4753 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH3002 Series 30 A 200 V 50 ns SMT Ultrafast Recovery Diode - D2PAK | Future Electronics |
DIODE, FAST, 30A, 200V, TO-263-3 | element14 |
Rectifier, 200V, 30A, To-263 | Newark Electronics |
Diode Switching 200V 30A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a STTH3002G-TR?
Additional datasheets, footprints and schematics for STTH3002G-TR are listed on our Part Details page. You can also find images and similar parts to STTH3002G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3002G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3002G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3002G-TR fall under?
The STTH3002G-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH3002G-TR when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3002G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3002G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3002G-TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for STTH3002G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3002G-TR often in real-time on the comparison pages.
What if I can't find stock of STTH3002G-TR?
You can fill out our help required form which you can use to request a quote for STTH3002G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.