Status: | Active |
---|---|
Series: | STTH3002C |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
4,542
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
4,542
in stock
|
Buy Now | |
element14
from US$1.13
|
4,542
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Insulated version TOP3I:Insulated voltage: 2500 VrmsCapacitance 12 pF |
Suited for SMPS |
Low forward and reverse recovery times |
Low losses |
High junction temperature |
High surge current capability |
Product Specifications |
---|
DS3680 High efficiency ultrafast diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Rectifier, Dual, 30A, 200V, To-263 | Newark Electronics |
RECTIFIER, DUAL, 30A, 200V, TO-263 | element14 |
Diode Switching 200V 15A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
STTH16R04 Series 200 V 15 A (x2) 22 ns SMT Ultrafast Diode - TO-263 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH3002CG-TR?
Additional datasheets, footprints and schematics for STTH3002CG-TR are listed on our Part Details page. You can also find images and similar parts to STTH3002CG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3002CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3002CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3002CG-TR fall under?
The STTH3002CG-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH3002CG-TR when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3002CG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3002CG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3002CG-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for STTH3002CG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3002CG-TR often in real-time on the comparison pages.
What if I can't find stock of STTH3002CG-TR?
You can fill out our help required form which you can use to request a quote for STTH3002CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.