Status: | Active |
---|---|
Series: | STTH2R06 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
3,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
3,290
in stock
|
Buy Now | |
element14
from US$0.38
|
3,290
in stock
|
Buy Now | |
Avnet Silica
-
|
17,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
Very low conduction losses |
Low forward and reverse recovery times |
Negligible switching losses |
High junction temperature |
Product Specifications |
---|
DS3990 High efficiency ultrafast diode |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier Diode, Single, 600 V, 2 A, 1.7 V, 50 Ns, 30 A Rohs Compliant: Yes |Stmicroelectronics STTH2R06S | Newark Electronics |
DIODE, FAST, 2A, 600V, DO-214AB-2 | element14 |
Ultrafast Diode, 600 V, 2 A, Single, 1.7 V, 35 ns, 30 A, DO-214AB (SMC), 2 Pins | Avnet Silica |
STTH2R06 Series 2 A 1 V 50 ns Ultrafast Diode Surface Mount - DO-214AB | Future Electronics |
Where can I find additional details, specifications and documents for a STTH2R06S?
Additional datasheets, footprints and schematics for STTH2R06S are listed on our Part Details page. You can also find images and similar parts to STTH2R06S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH2R06S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH2R06S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH2R06S fall under?
The STTH2R06S is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH2R06S when available in the Ultrafast Medium VF and QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH2R06S you can contact the distributor directly for product support, shipping queries etc.
Is the STTH2R06S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH2R06S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for STTH2R06S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH2R06S often in real-time on the comparison pages.
What if I can't find stock of STTH2R06S?
You can fill out our help required form which you can use to request a quote for STTH2R06S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.