Status: | Active |
---|---|
Series: | STTH2L06 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
36,846
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
35,000
in stock
|
Buy Now | |
element14
from US$0.21
|
30,716
in stock
|
Buy Now | |
Farnell
from US$0.21
|
30,716
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low conduction losses |
Low forward and reverse recovery times |
Negligible switching losses |
High junction temperature |
Product Specifications |
---|
DS3991 High efficiency ultrafast diode |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, 600V, 2A, Do-214Ac | Newark Electronics |
STTH2L06 Series 600 V 2 A 60 ns SMD Ultrafast Recovery Rectifier - DO-214AC | Future Electronics |
RECTIFIER, 2A, 600V, DO-214AC | element14 |
Diode Switching 600V 2A 2-Pin SMA | Avnet Silica |
Fast hi-voltage diode STTH2L06A 2A 600V | RS |
Where can I find additional details, specifications and documents for a STTH2L06A?
Additional datasheets, footprints and schematics for STTH2L06A are listed on our Part Details page. You can also find images and similar parts to STTH2L06A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH2L06A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH2L06A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH2L06A fall under?
The STTH2L06A is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH2L06A when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH2L06A you can contact the distributor directly for product support, shipping queries etc.
Is the STTH2L06A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH2L06A have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH2L06A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH2L06A often in real-time on the comparison pages.
What if I can't find stock of STTH2L06A?
You can fill out our help required form which you can use to request a quote for STTH2L06A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.