Status: | Active |
---|---|
Series: | STTH1R04-Y |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
11,212
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
560,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
11,212
in stock
|
Buy Now | |
element14
from US$0.21
|
11,212
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Negligible switching losses |
Low forward and reverse recovery times |
High junction temperature |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS9582 Automotive ultrafast recovery diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifiers Auto ultrafast Recovry Hi VTG diode | Future Electronics |
Diode, Aec-Q101, Single/400V/1A/Do-214Ac Rohs Compliant: Yes |Stmicroelectronics STTH1R04AY | Newark Electronics |
DIODE, AEC-Q101, SINGLE/400V/1A/DO-214AC | element14 |
Diode Ultra Fast Recovery 400V 1A 2-Pin SMA T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH1R04AY?
Additional datasheets, footprints and schematics for STTH1R04AY are listed on our Part Details page. You can also find images and similar parts to STTH1R04AY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1R04AY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1R04AY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1R04AY fall under?
The STTH1R04AY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH1R04AY when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1R04AY you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1R04AY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1R04AY have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH1R04AY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1R04AY often in real-time on the comparison pages.
What if I can't find stock of STTH1R04AY?
You can fill out our help required form which you can use to request a quote for STTH1R04AY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.