Status: | Active |
---|---|
Series: | STTH1R02-Y |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
11,850
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
11,660
in stock
|
Buy Now | |
element14
from US$0.10
|
11,660
in stock
|
Buy Now | |
Farnell
from US$0.09
|
11,660
in stock
|
Buy Now | |
EBV Elektronik
-
|
93,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Very low conduction losses |
Negligible switching losses |
Low forward and reverse recovery times |
High junction temperature |
ECOPACK®2 compliant component |
VRRM guaranteed from -40 to +175 °C |
PPAP capable |
Product Specifications |
---|
DS12000 Automotive ultrafast rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Automotive 200 V 1 A Surface Mount Ultrafast Recovery Rectifier - SOD-123F | Future Electronics |
ST STTH1R02ZFY | RS |
Rectifier, Single, 1A, 200V, Sod-123 | Newark Electronics |
RECTIFIER, SINGLE, 1A, 200V, SOD-123 | element14 |
Diode Ultra Fast Recovery Rectifier 200V 1A 2-Pin SOD-123 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a STTH1R02ZFY?
Additional datasheets, footprints and schematics for STTH1R02ZFY are listed on our Part Details page. You can also find images and similar parts to STTH1R02ZFY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1R02ZFY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1R02ZFY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1R02ZFY fall under?
The STTH1R02ZFY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH1R02ZFY when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1R02ZFY you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1R02ZFY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1R02ZFY have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STTH1R02ZFY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1R02ZFY often in real-time on the comparison pages.
What if I can't find stock of STTH1R02ZFY?
You can fill out our help required form which you can use to request a quote for STTH1R02ZFY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.