Status: | Active |
---|---|
Series: | STTH1R02ZF |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
6,685
in stock
|
Buy Now | |
element14
from US$0.09
|
6,685
in stock
|
Buy Now | |
Farnell
from US$0.09
|
6,685
in stock
|
Buy Now | |
Avnet Silica
-
|
96,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low conduction losses |
High surge capability |
Negligible switching losses |
Low forward and reverse recovery times |
High junction temperature |
ECOPACK®2 compliant component |
Surface mount miniature packages |
Product Specifications |
---|
DS12006 Ultrafast rectifier |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Rectifier, Single, 1A, 200V, Sod-123Fl | Newark Electronics |
RECTIFIER, SINGLE, 1A, 200V, SOD-123FL | element14 |
Super-Fast Recovery Rectifier 1A 2-Pin SOD-123Flat T/R | Avnet Silica |
STMicroelectronics, STTH1R02ZF | RS |
STTH1R02ZF Series 200 V 1 A Surface Mount Ultrafast Rectifier - SOD-123F | Future Electronics |
Where can I find additional details, specifications and documents for a STTH1R02ZF?
Additional datasheets, footprints and schematics for STTH1R02ZF are listed on our Part Details page. You can also find images and similar parts to STTH1R02ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1R02ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1R02ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1R02ZF fall under?
The STTH1R02ZF is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH1R02ZF when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1R02ZF you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1R02ZF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1R02ZF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for STTH1R02ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1R02ZF often in real-time on the comparison pages.
What if I can't find stock of STTH1R02ZF?
You can fill out our help required form which you can use to request a quote for STTH1R02ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.