Status: | Active |
---|---|
Series: | STTH16R04C |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
1,802
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
1,802
in stock
|
Buy Now | |
element14
from US$0.96
|
1,802
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
380
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now |
Very low switching losses |
High frequency and/or high pulsed current operation |
High junction temperature |
ECOPACK®2 compliant component for D²PAK on demand |
Product Specifications |
---|
DS5211 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Diode, Dual, 400V, 16A, To-263 Rohs Compliant: Yes |Stmicroelectronics STTH16R04CG-TR | Newark Electronics |
DIODE, DUAL, 400V, 16A, TO-263 | element14 |
STTH16R04C Series 400 V 8 A (x2) Surface Mount Ultrafast Recovery Diode - TO-263 | Future Electronics |
Diode Switching 400V 16A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a STTH16R04CG-TR?
Additional datasheets, footprints and schematics for STTH16R04CG-TR are listed on our Part Details page. You can also find images and similar parts to STTH16R04CG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH16R04CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH16R04CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH16R04CG-TR fall under?
The STTH16R04CG-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH16R04CG-TR when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH16R04CG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH16R04CG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH16R04CG-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for STTH16R04CG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH16R04CG-TR often in real-time on the comparison pages.
What if I can't find stock of STTH16R04CG-TR?
You can fill out our help required form which you can use to request a quote for STTH16R04CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.