Status: | Active |
---|---|
Series: | STTH16L06C-Y |
RoHS: | Compliant |
Prices starting from US$0.72
AEC-Q101 qualified |
Low reverse recovery current |
Reduce switching and conduction losses |
Low thermal resistance |
Ultrafast switching |
PPAP capable |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS10609 Automotive turbo 2 ultrafast high voltage rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Automotive-grade ultrafast diodes | Avnet Silica |
Diode, Aec-Q101, Dual, 600V, 16A, To-263 Rohs Compliant: Yes |Stmicroelectronics STTH16L06CGY-TR | Newark Electronics |
STTH16L06C: 600V 120A Automotive Turbo2 Ultrafast High Voltage Rectifier-D2PAK-3 | Future Electronics |
DIODE, AEC-Q101, DUAL, 600V, 16A, TO-263 | element14 |
Where can I find additional details, specifications and documents for a STTH16L06CGY-TR?
Additional datasheets, footprints and schematics for STTH16L06CGY-TR are listed on our Part Details page. You can also find images and similar parts to STTH16L06CGY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH16L06CGY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH16L06CGY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH16L06CGY-TR fall under?
The STTH16L06CGY-TR is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH16L06CGY-TR when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH16L06CGY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH16L06CGY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH16L06CGY-TR have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STTH16L06CGY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH16L06CGY-TR often in real-time on the comparison pages.
What if I can't find stock of STTH16L06CGY-TR?
You can fill out our help required form which you can use to request a quote for STTH16L06CGY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.