Status: | Active |
---|---|
Series: | STTH1602C |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
152
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
366
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
152
in stock
|
Buy Now | |
element14
from US$0.51
|
152
in stock
|
Buy Now | |
Avnet Silica
-
|
134,000
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Suited for SMPS |
Low losses |
Low forward and reverse recovery time |
Low leakage current |
High junction temperature |
Insulated package: TO-220FPAB insulating voltage: 2000 VRMS sine |
insulating voltage: 2000 VRMS sine |
ECOPACK®2 compliant component for D²PAK on demand |
Product Specifications |
---|
DS3679 High frequency ultrafast diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier Diode, Dual Common Cathode, 200 V, 20 A, 1.25 V, 26 Ns, 80 A Rohs Compliant: Yes |Stmicroelectronics STTH1602CG-TR | Newark Electronics |
DIODE, ULTRAFAST, 20A, 200V, TO-263-3 | element14 |
Diode Switching 200V 20A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STTH1602CG-TR?
Additional datasheets, footprints and schematics for STTH1602CG-TR are listed on our Part Details page. You can also find images and similar parts to STTH1602CG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1602CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1602CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1602CG-TR fall under?
The STTH1602CG-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH1602CG-TR when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1602CG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1602CG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1602CG-TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH1602CG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1602CG-TR often in real-time on the comparison pages.
What if I can't find stock of STTH1602CG-TR?
You can fill out our help required form which you can use to request a quote for STTH1602CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.