Status: | Active |
---|---|
Series: | STTH15L06 |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
3,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
3,800
in stock
|
Buy Now | |
element14
from US$0.83
|
3,800
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low reverse recovery current |
Reduces switching and conduction losses |
Low thermal resistance |
Product Specifications |
---|
DS3992 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, Single, 20A, 600V, To-263 | Newark Electronics |
RECTIFIER, SINGLE, 20A, 600V, TO-263 | element14 |
Diode Switching 600V 20A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STTH15L06G-TR?
Additional datasheets, footprints and schematics for STTH15L06G-TR are listed on our Part Details page. You can also find images and similar parts to STTH15L06G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH15L06G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH15L06G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH15L06G-TR fall under?
The STTH15L06G-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH15L06G-TR when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH15L06G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH15L06G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH15L06G-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STTH15L06G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH15L06G-TR often in real-time on the comparison pages.
What if I can't find stock of STTH15L06G-TR?
You can fill out our help required form which you can use to request a quote for STTH15L06G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.