Status: | Active |
---|---|
Series: | STTH12R06 |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
55
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
1,950
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
1,821
in stock
|
Buy Now | |
element14
from US$1.05
|
1,821
in stock
|
Buy Now | |
Farnell
from US$0.91
|
1,821
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
83
in stock
|
Buy Now | |
Avnet Silica
-
|
4,350
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low thermal resistance |
Low reverse recovery current |
Package insulation voltage: TO220AC Ins: 2500 VRMSTO-220FPAC: 2000 VDC |
Reduces switching losses |
Product Specifications |
---|
DS2332 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH12R06 Series 600 V 12 A Surface Mount Turbo 2 Ultrafast Rectifier - D2PAK | Future Electronics |
Rectifier, Single, 12A, 600V, To-263 | Newark Electronics |
RECTIFIER, SINGLE, 12A, 600V, TO-263 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Fast hi-voltage diode STTH12R06 12A 600V | RS |
Diode Switching 600V 12A 3-Pin(2+Tab) D2PAK Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH12R06G?
Additional datasheets, footprints and schematics for STTH12R06G are listed on our Part Details page. You can also find images and similar parts to STTH12R06G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH12R06G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH12R06G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH12R06G fall under?
The STTH12R06G is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast - low QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH12R06G when available in the Ultrafast - low QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH12R06G you can contact the distributor directly for product support, shipping queries etc.
Is the STTH12R06G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH12R06G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STTH12R06G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH12R06G often in real-time on the comparison pages.
What if I can't find stock of STTH12R06G?
You can fill out our help required form which you can use to request a quote for STTH12R06G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.