Status: | Active |
---|---|
Series: | STTH12012TV |
RoHS: | Compliant |
Prices starting from US$16.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.12
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$21.32
|
276
in stock
|
Buy Now | |
element14
from US$20.53
|
276
in stock
|
Buy Now | |
Farnell
from US$20.43
|
276
in stock
|
Buy Now | |
Avnet Silica
-
|
2,760
in stock
|
Buy Now | |
Future Electronics
from US$18.23
|
-
|
Buy Now | |
Avnet America
from US$16.82
|
-
|
Buy Now | |
Distrelec
from US$30.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Insulated package: Electrical insulation = 2500 VRMSCapacitance = 45 pF\t |
Ultrafast, soft recovery |
High frequency and/or high pulsed current operation |
Very low conduction and switching losses |
High junction temperature |
High reverse voltage capability |
Product Specifications |
---|
DS4657 Ultrafast recovery - 1200 V diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Technical Notes & Articles |
---|
TN1331 Assembly recommendations for STMicroelectronics ISOTOP package |
Rectifier Diode, Dual Isolated, 1.2 Kv, 60 A, 1.3 V, 50 Ns, 420 A Rohs Compliant: Yes |Stmicroelectronics STTH12012TV1 | Newark Electronics |
DIODE, ULTRAFAST, 2X60A, 1000V | element14 |
Diode Ultrafast 2x60A 1200V ISOTOP | RS |
Diode Switching 1.2KV 120A 4-Pin ISOTOP Tube | Avnet Silica |
STTH12012TV1 Series Dual 60 A 1200 V 125 ns Ultrafast Recovery Diode - ISOTOP-4 | Future Electronics |
ST Rectifier Diode 1.2kV 60A 63ns ISOTOP | Distrelec |
Where can I find additional details, specifications and documents for a STTH12012TV1?
Additional datasheets, footprints and schematics for STTH12012TV1 are listed on our Part Details page. You can also find images and similar parts to STTH12012TV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH12012TV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH12012TV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH12012TV1 fall under?
The STTH12012TV1 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH12012TV1 when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH12012TV1 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH12012TV1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH12012TV1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for STTH12012TV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH12012TV1 often in real-time on the comparison pages.
What if I can't find stock of STTH12012TV1?
You can fill out our help required form which you can use to request a quote for STTH12012TV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.