Status: | Active |
---|---|
Series: | STTH102 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
9,860
in stock
|
Buy Now | |
element14
from US$0.15
|
9,860
in stock
|
Buy Now | |
Farnell
from US$0.14
|
9,860
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low conduction losses |
Negligible switching losses |
Low forward voltage drop |
High junction temperature |
ECOPACK®2 compliant |
Product Specifications |
---|
DS2448 200 V - 1 A high efficiency ultrafast diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Rectifier, 200V, 1A, Do-41 Rohs Compliant: Yes |Stmicroelectronics STTH102RL | Newark Electronics |
RECTIFIER, 200V, 1A, DO-41 | element14 |
Diode Switching 200V 1A 2-Pin DO-41 T/R | Avnet Silica |
Diode Ultra Fast Rectifier 200V 1A | RS |
STTH102 Series 1 A 0.97 V 20 ns High Efficiency Ultrafast Diode - DO-41 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH102RL?
Additional datasheets, footprints and schematics for STTH102RL are listed on our Part Details page. You can also find images and similar parts to STTH102RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH102RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH102RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH102RL fall under?
The STTH102RL is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH102RL when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH102RL you can contact the distributor directly for product support, shipping queries etc.
Is the STTH102RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH102RL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for STTH102RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH102RL often in real-time on the comparison pages.
What if I can't find stock of STTH102RL?
You can fill out our help required form which you can use to request a quote for STTH102RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.