Status: | Active |
---|---|
Series: | STTH102-Y |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
20,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
20,810
in stock
|
Buy Now | |
element14
from US$0.15
|
20,810
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low conduction losses |
Negligible switching losses |
Low forward and reverse recovery times |
High junction temperature |
ECOPACK®2 compliant component |
AEC-Q101 qualified |
Product Specifications |
---|
DS6967 Automotive high efficiency ultrafast diode |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, Aec-Q101, 1A, 200V, Do-214Ac | Newark Electronics |
RECTIFIER, AEC-Q101, 1A, 200V, DO-214AC | element14 |
Diode Switching 200V 1A 2-Pin SMA T/R | Avnet America |
STTH102AY Series 200 V 1 A 20 ns SMT Automotive Ultrafast Diode - DO-214AC | Future Electronics |
Where can I find additional details, specifications and documents for a STTH102AY?
Additional datasheets, footprints and schematics for STTH102AY are listed on our Part Details page. You can also find images and similar parts to STTH102AY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH102AY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH102AY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH102AY fall under?
The STTH102AY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH102AY when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH102AY you can contact the distributor directly for product support, shipping queries etc.
Is the STTH102AY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH102AY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for STTH102AY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH102AY often in real-time on the comparison pages.
What if I can't find stock of STTH102AY?
You can fill out our help required form which you can use to request a quote for STTH102AY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.