Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Three Phase Brushless Motor |
---|---|
No. of Outputs | 1Outputs |
Output Current | 600mA |
Output Voltage | - |
Driver Case Style | VFQFPN |
No. of Pins | 48Pins |
Supply Voltage Min | 6.7V |
Supply Voltage Max | 45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
STSPIN32F0B, Motor Driver ICs | RS |
STSPIN32F0 Series 45 V 35 kB Flash 4 kB RAM SMT BLDC Controller - VFQFPN-48 | Future Electronics |
3-Phase Brushless DC Motor Driver 6.7V to 45V 48-Pin VFQFPN T/R | Avnet America |
MOTOR DRIVER, -40 TO 125DEG C | Farnell |
Motion Control & Automation |Stmicroelectronics STSPIN32F0B | Newark Electronics |
Where can I find additional details, specifications and documents for a STSPIN32F0B?
Additional datasheets, footprints and schematics for STSPIN32F0B are listed on our Part Details page. You can also find images and similar parts to STSPIN32F0B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STSPIN32F0B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STSPIN32F0B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STSPIN32F0B fall under?
The STSPIN32F0B is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STSPIN32F0B when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STSPIN32F0B you can contact the distributor directly for product support, shipping queries etc.
Is the STSPIN32F0B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STSPIN32F0B have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for STSPIN32F0B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STSPIN32F0B often in real-time on the comparison pages.
What if I can't find stock of STSPIN32F0B?
You can fill out our help required form which you can use to request a quote for STSPIN32F0B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.