Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 779MHz |
---|---|
Frequency Max | 956MHz |
RF / IF Modulation | 2FSK, ASK, GFSK, GMSK, MSK, OOK |
Data Rate | 500Kbaud |
Transmitting Current | 54mA |
RF IC Case Style | QFN |
No. of Pins | 20Pins |
RoHS Compliant | Yes |
If Transmitter, 956Mhz, -40 To 85Deg C | Newark Electronics |
RF Transmitter ASK/FSK/GFSK/GMSK/MSK/OOK 3V 20-Pin QFN EP T/R | Avnet America |
IF TRANSMITTER, 956MHZ, -40 TO 85DEG C | element14 |
RF Transmitter FSK/GFSK/MSK/GMSK/OOK/ASK 1.8V to 3.6V 150MHz to 174MHz/300MHz to 348MHz/387MHz to 470MHz/779MHz to 956MHz 20-Pin QFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a STS1TXQTR?
Additional datasheets, footprints and schematics for STS1TXQTR are listed on our Part Details page. You can also find images and similar parts to STS1TXQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS1TXQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS1TXQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS1TXQTR fall under?
The STS1TXQTR is listed under Semiconductors - ICs > RF > RF Transmitters - Sub 2.4GHz ISM Band.
Can I view similar or alternative parts?
You can view similar parts to STS1TXQTR when available in the RF Transmitters - Sub 2.4GHz ISM Band range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS1TXQTR you can contact the distributor directly for product support, shipping queries etc.
Is the STS1TXQTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS1TXQTR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STS1TXQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS1TXQTR often in real-time on the comparison pages.
What if I can't find stock of STS1TXQTR?
You can fill out our help required form which you can use to request a quote for STS1TXQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.