Status: | Unknown |
---|---|
Series: | 600V Series |
RoHS: | Unknown |
Prices starting from US$0.80
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1.9V |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 175°C |
Product Range | 600V Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Continuous Forward Current If | 4A |
Diode Type | SiC Schottky |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -40°C |
Semiconductor Technology | Si |
Total Capacitive Charge Qc | 3nC |
Repetitive Peak Reverse Voltage:600V | Newark Electronics |
STPSC406B Series 600 V 4 A Power Schottky Silicon Carbide Diode - TO-252 | Future Electronics |
Diode Schottky 600V 4A 3-Pin(2+Tab) DPAK T/R | Avnet America |
DIODE, SIC, 4A, 600V, DPAK | Farnell |
Where can I find additional details, specifications and documents for a STPSC406B-TR?
Additional datasheets, footprints and schematics for STPSC406B-TR are listed on our Part Details page. You can also find images and similar parts to STPSC406B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC406B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC406B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC406B-TR fall under?
The STPSC406B-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPSC406B-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC406B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC406B-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPSC406B-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STPSC406B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC406B-TR often in real-time on the comparison pages.
What if I can't find stock of STPSC406B-TR?
You can fill out our help required form which you can use to request a quote for STPSC406B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.