Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
2,258
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
60,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
8,996
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
5,000
in stock
|
Buy Now | |
element14
from US$0.58
|
2,258
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Diode Case Style | TO-252 (DPAK) |
No. of Pins | 3Pins |
Forward Voltage VF Max | 490mV |
Forward Surge Current Ifsm Max | 75A |
RoHS Compliant | Yes |
STPS8L30 Series 30 V 8 A Surface Mount Power Schottky Rectifier - TO-252-3 | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Repetitive Peak Reverse Voltage:30V | Newark Electronics |
Diode Schottky 30V 8A 3-Pin(2+Tab) DPAK T/R | Avnet America |
SCHOTTKY RECTIFIER, 8A, 30V, TO-252 | element14 |
Where can I find additional details, specifications and documents for a STPS8L30B-TR.?
Additional datasheets, footprints and schematics for STPS8L30B-TR. are listed on our Part Details page. You can also find images and similar parts to STPS8L30B-TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS8L30B-TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS8L30B-TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS8L30B-TR. fall under?
The STPS8L30B-TR. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS8L30B-TR. when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS8L30B-TR. you can contact the distributor directly for product support, shipping queries etc.
Is the STPS8L30B-TR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STPS8L30B-TR. have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for STPS8L30B-TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS8L30B-TR. often in real-time on the comparison pages.
What if I can't find stock of STPS8L30B-TR.?
You can fill out our help required form which you can use to request a quote for STPS8L30B-TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.