Status: | Unknown |
---|---|
Series: | STPS8 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
5,802
in stock
|
Buy Now | |
element14
from US$0.43
|
5,802
in stock
|
Buy Now | |
Farnell
from US$0.42
|
5,802
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
966
in stock
|
Buy Now | |
Avnet Silica
-
|
119,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | - |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 710mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Product Range | STPS8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
STPS8H100 Series 100 V 8 A Surface Mount Schottky Rectifier - D2PAK | Future Electronics |
Small Signal Diode, 100 V, 8 A, 710 Mv, 250 A, 175 C Rohs Compliant: Yes |Stmicroelectronics STPS8H100G-TR | Newark Electronics |
DIODE, SCHOTTKY, 8A, 100V, D2PAK | element14 |
DIODE, SCHOTTKY, 8A, 100V, D2PAK | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 8A 100V D2PAK | RS |
Diode Schottky 100V 8A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS8H100G-TR?
Additional datasheets, footprints and schematics for STPS8H100G-TR are listed on our Part Details page. You can also find images and similar parts to STPS8H100G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS8H100G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS8H100G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS8H100G-TR fall under?
The STPS8H100G-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPS8H100G-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS8H100G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS8H100G-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS8H100G-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPS8H100G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS8H100G-TR often in real-time on the comparison pages.
What if I can't find stock of STPS8H100G-TR?
You can fill out our help required form which you can use to request a quote for STPS8H100G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.