Status: | Unknown |
---|---|
Series: | ECOPACK2 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
2,347
in stock
|
Buy Now | |
element14
from US$0.90
|
2,347
in stock
|
Buy Now | |
Farnell
from US$0.86
|
2,347
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
261
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
156
in stock
|
Buy Now | |
Rapid Electronics
from US$1.17
|
36
in stock
|
Buy Now | |
Avnet Silica
-
|
6,500
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Diode Case Style | TO-220FPAC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 710mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Product Range | ECOPACK2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Schottky Rect, Single, 100V, To-220Fpac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 100V, TO-220FPAC | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
STPS8H100 Series 100 V 8 A Flange Mount Power Schottky Rectifier - TO-220FP | Future Electronics |
STPS8H100FP Schotky 100V 8A T0220FPAC | Rapid Electronics |
Diode Schottky 100V 8A 2-Pin(2+Tab) TO-220FPAC Tube | Avnet Silica |
Diode Schottky 100V 8A TO-220FPAC-2 | RS |
Where can I find additional details, specifications and documents for a STPS8H100FP?
Additional datasheets, footprints and schematics for STPS8H100FP are listed on our Part Details page. You can also find images and similar parts to STPS8H100FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS8H100FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS8H100FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS8H100FP fall under?
The STPS8H100FP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS8H100FP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS8H100FP you can contact the distributor directly for product support, shipping queries etc.
Is the STPS8H100FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS8H100FP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for STPS8H100FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS8H100FP often in real-time on the comparison pages.
What if I can't find stock of STPS8H100FP?
You can fill out our help required form which you can use to request a quote for STPS8H100FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.