Status: | Unknown |
---|---|
Series: | STPS8 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
160
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
82,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
2,817
in stock
|
Buy Now | |
element14
from US$0.68
|
2,817
in stock
|
Buy Now | |
Farnell
from US$0.65
|
2,817
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
155
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
Avnet Silica
-
|
350
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 580mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Product Range | STPS8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 8A |
Current Ifsm | 250A |
Device Marking | STPS8H100D |
Diode Type | Schottky |
Forward Current If Max | 8A |
Junction Temperature Tj Max | 175°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
STPS8H Series 8 A 0.58 V Schottky Rectifier Flange Mount - TO-220AC | Future Electronics |
Rectifier Diode, Single, 100 V, 8 A, To-220Ac, 2, 580 Mv Rohs Compliant: Yes |Stmicroelectronics STPS8H100D | Newark Electronics |
DIODE, SCHOTTKY, 8A, 100V | element14 |
Schottky barrier diode,STPS8H100D | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 100V 8A 2-Pin(2+Tab) TO-220AC Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a STPS8H100D?
Additional datasheets, footprints and schematics for STPS8H100D are listed on our Part Details page. You can also find images and similar parts to STPS8H100D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS8H100D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS8H100D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS8H100D fall under?
The STPS8H100D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS8H100D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS8H100D you can contact the distributor directly for product support, shipping queries etc.
Is the STPS8H100D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS8H100D have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STPS8H100D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS8H100D often in real-time on the comparison pages.
What if I can't find stock of STPS8H100D?
You can fill out our help required form which you can use to request a quote for STPS8H100D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.