Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.61
|
No stock
|
Buy Now | |
Future Electronics
from US$2.27
|
15,740
in stock
|
Buy Now | |
element14
from US$2.74
|
1,773
in stock
|
Buy Now | |
Newark Electronics
from US$3.74
|
1,203
in stock
|
Buy Now | |
Farnell
from US$2.73
|
1,203
in stock
|
Buy Now | |
Avnet America
-
|
600
in stock
|
Buy Now | |
Avnet Silica
-
|
120
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 60A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 920mV |
Forward Surge Current Ifsm Max | 500A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
STPS61 Series Dual Center 30 A(x2) 150 V Flange Mount Schottky Rectifier- TO-247 | Future Electronics |
SCHOTTKY RECT, DUAL, 150V, TO-247 | element14 |
Schottky Rect, Dual, 150V, To-247 | Newark Electronics |
Diode Schottky 150V 30A 3-Pin(3+Tab) TO-247 | Avnet America |
Diode Schottky 150V 30A TO-247 | RS |
Where can I find additional details, specifications and documents for a STPS61150CW?
Additional datasheets, footprints and schematics for STPS61150CW are listed on our Part Details page. You can also find images and similar parts to STPS61150CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS61150CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS61150CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS61150CW fall under?
The STPS61150CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS61150CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS61150CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPS61150CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS61150CW have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for STPS61150CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS61150CW often in real-time on the comparison pages.
What if I can't find stock of STPS61150CW?
You can fill out our help required form which you can use to request a quote for STPS61150CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.