Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.41
|
2,506
in stock
|
Buy Now | |
Newark Electronics
from US$4.07
|
3,332
in stock
|
Buy Now | |
Future Electronics
from US$2.63
|
2,730
in stock
|
Buy Now | |
element14
from US$2.52
|
2,506
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,210
in stock
|
Buy Now | |
Avnet Silica
-
|
5,550
in stock
|
Buy Now | |
Avnet America
from US$2.35
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 60A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Forward Voltage VF Max | - |
Forward Surge Current Ifsm Max | 500A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rectifier, 200V, 60A, To-247 | Newark Electronics |
STPS60SM200C Series 200 V 60 A Through Hole Power Schottky Rectifier - TO-247-3 | Future Electronics |
SCHOTTKY RECT, DUAL, 200V, TO-247 | element14 |
Diode Schottky 200V 60A 3-Pin(3+Tab) TO-247 Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a STPS60SM200CW?
Additional datasheets, footprints and schematics for STPS60SM200CW are listed on our Part Details page. You can also find images and similar parts to STPS60SM200CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS60SM200CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS60SM200CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS60SM200CW fall under?
The STPS60SM200CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS60SM200CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS60SM200CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPS60SM200CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS60SM200CW have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for STPS60SM200CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS60SM200CW often in real-time on the comparison pages.
What if I can't find stock of STPS60SM200CW?
You can fill out our help required form which you can use to request a quote for STPS60SM200CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.