Status: | Unknown |
---|---|
Series: | STPS5 Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.49
|
130,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
147,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
5,042
in stock
|
Buy Now | |
element14
from US$0.42
|
5,042
in stock
|
Buy Now | |
Farnell
from US$0.41
|
5,042
in stock
|
Buy Now | |
RS
from US$0.78
|
4,070
in stock
|
Buy Now | |
Avnet Silica
-
|
200,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 730mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 175°C |
Product Range | STPS5 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
Diode Schottky 100V 5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
STPS5H100 Series 120 V 20 A High Voltage Power Schottky Rectifier - TO-252-3 | Future Electronics |
Rectifier Diode, Single, 100 V, 5 A, To-252, 3, 730 Mv Rohs Compliant: Yes |Stmicroelectronics STPS5H100B-TR | Newark Electronics |
DIODE, SCHOTTKY, 5A, 100V, DPAK | element14 |
DIODE, SCHOTTKY, 5A, 100V, DPAK | Farnell |
STPS5H100B-TR,Schottky diode 100V 5A | RS |
Where can I find additional details, specifications and documents for a STPS5H100B-TR?
Additional datasheets, footprints and schematics for STPS5H100B-TR are listed on our Part Details page. You can also find images and similar parts to STPS5H100B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS5H100B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS5H100B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS5H100B-TR fall under?
The STPS5H100B-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPS5H100B-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS5H100B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS5H100B-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS5H100B-TR have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for STPS5H100B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS5H100B-TR often in real-time on the comparison pages.
What if I can't find stock of STPS5H100B-TR?
You can fill out our help required form which you can use to request a quote for STPS5H100B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.