Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
8,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
6,000
in stock
|
Buy Now | |
element14
from US$0.21
|
3,498
in stock
|
Buy Now | |
Farnell
from US$0.21
|
3,498
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | SOD-128FL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 760mV |
RoHS Compliant | Yes |
STMicroelectronics, STPS5H100AF | RS |
Dfd Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS5H100AF | Newark Electronics |
High Voltage Power Schottky Rectifier 100V 5A 2-Pin SOD128Flat T/R | Avnet America |
SCHOTTKY RECT, SINGLE, 100V, SOD-128FL | element14 |
High Voltage 100 V 5 A Surface Mount Schottky Barrier Rectifier - SOD-128F | Future Electronics |
Where can I find additional details, specifications and documents for a STPS5H100AF?
Additional datasheets, footprints and schematics for STPS5H100AF are listed on our Part Details page. You can also find images and similar parts to STPS5H100AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS5H100AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS5H100AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS5H100AF fall under?
The STPS5H100AF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS5H100AF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS5H100AF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS5H100AF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STPS5H100AF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STPS5H100AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS5H100AF often in real-time on the comparison pages.
What if I can't find stock of STPS5H100AF?
You can fill out our help required form which you can use to request a quote for STPS5H100AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.