Status: | Unknown |
---|---|
Series: | STPS4 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 680mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 150°C |
Product Range | STPS4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
Diode Schottky 45V 20A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Rectifier Diode, Dual Common Cathode, 45 V, 40 A, To-263, 3, 680 Mv Rohs Compliant: Yes |Stmicroelectronics STPS41L45CG-TR | Newark Electronics |
STPS41L45C Series 45 V 2 x 20 A Dual Surface Mount Schottky Rectifier - D2PAK | Future Electronics |
DIODE, SCHOTTKY, 40A, 45V, TO-263-3 | Farnell |
Where can I find additional details, specifications and documents for a STPS41L45CG-TR?
Additional datasheets, footprints and schematics for STPS41L45CG-TR are listed on our Part Details page. You can also find images and similar parts to STPS41L45CG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS41L45CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS41L45CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS41L45CG-TR fall under?
The STPS41L45CG-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS41L45CG-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS41L45CG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS41L45CG-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS41L45CG-TR have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for STPS41L45CG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS41L45CG-TR often in real-time on the comparison pages.
What if I can't find stock of STPS41L45CG-TR?
You can fill out our help required form which you can use to request a quote for STPS41L45CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.