Status: | Unknown |
---|---|
Series: | STPS4 Series |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
28
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
37
in stock
|
Buy Now | |
Avnet Silica
-
|
1,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
-
|
Buy Now | |
Distrelec
from US$1.88
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 300A |
Operating Temperature Max | 175°C |
Product Range | STPS4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
STPS40H100C Series Dual 100 V 300 A Through Hole Schottky Rectifier - TO-247-3 | Future Electronics |
Diode Schottky 100V 40A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Dual Schottky barrier diode,STPS40H100CW | RS |
Schottky Rectifier, Common Cathode, 40A To-247 | Newark Electronics |
ST Schottky Diode, 40A, 100V, TO-247 | Distrelec |
Where can I find additional details, specifications and documents for a STPS40H100CW?
Additional datasheets, footprints and schematics for STPS40H100CW are listed on our Part Details page. You can also find images and similar parts to STPS40H100CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS40H100CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS40H100CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS40H100CW fall under?
The STPS40H100CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS40H100CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS40H100CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPS40H100CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS40H100CW have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, RS and Avnet Silica have stock available or on a lead time for STPS40H100CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS40H100CW often in real-time on the comparison pages.
What if I can't find stock of STPS40H100CW?
You can fill out our help required form which you can use to request a quote for STPS40H100CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.