Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
355
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
455
in stock
|
Buy Now | |
element14
from US$1.26
|
455
in stock
|
Buy Now | |
Farnell
from US$1.25
|
455
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
27
in stock
|
Buy Now | |
Avnet Silica
-
|
500
in stock
|
Buy Now | |
EBV Elektronik
-
|
350
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1V |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rect, Dual, 150V, To-263 | Newark Electronics |
SCHOTTKY RECT, DUAL, 150V, TO-263 | element14 |
Dual Schottky barrier diode,STPS40150CG | RS |
POW. SCHOT. 2X20A 150V D2PAK bulk | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 150V 40A 3-Pin(2+Tab) D2PAK Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS40150CG?
Additional datasheets, footprints and schematics for STPS40150CG are listed on our Part Details page. You can also find images and similar parts to STPS40150CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS40150CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS40150CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS40150CG fall under?
The STPS40150CG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS40150CG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS40150CG you can contact the distributor directly for product support, shipping queries etc.
Is the STPS40150CG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS40150CG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for STPS40150CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS40150CG often in real-time on the comparison pages.
What if I can't find stock of STPS40150CG?
You can fill out our help required form which you can use to request a quote for STPS40150CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.