Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
3,135
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
3,135
in stock
|
Buy Now | |
element14
from US$0.40
|
3,135
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Schottky Rectifier, 60V, 3A, Do-221Aa Rohs Compliant: Yes |Stmicroelectronics STPS3L60UF | Newark Electronics |
Diode Schottky 60V 3A 2-Pin SMB FLAT T/R | EBV Elektronik |
STPS3L60 Series 60 V 3 A Surface Mount Schottky Rectifier - DO-214AA Flat | Future Electronics |
Where can I find additional details, specifications and documents for a STPS3L60UF?
Additional datasheets, footprints and schematics for STPS3L60UF are listed on our Part Details page. You can also find images and similar parts to STPS3L60UF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3L60UF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3L60UF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3L60UF fall under?
The STPS3L60UF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3L60UF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3L60UF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3L60UF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS3L60UF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for STPS3L60UF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3L60UF often in real-time on the comparison pages.
What if I can't find stock of STPS3L60UF?
You can fill out our help required form which you can use to request a quote for STPS3L60UF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.