Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Future Electronics
from US$0.14
|
152,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
132,500
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
132,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,708
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 75A |
RoHS Compliant | Yes |
STPS3L Series 60 V 3 A Schottky Rectifier Surface Mount - DO-214AB | Future Electronics |
Repetitive Peak Reverse Voltage:60V | Newark Electronics |
Diode Schottky 60V 3A 2-Pin SMC T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode STPS3L60S 3A 60V | RS |
DIODE, SCHOTTKY, 3A, 60V, SMD | element14 |
Where can I find additional details, specifications and documents for a STPS3L60S.?
Additional datasheets, footprints and schematics for STPS3L60S. are listed on our Part Details page. You can also find images and similar parts to STPS3L60S. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3L60S. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3L60S. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3L60S. fall under?
The STPS3L60S. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3L60S. when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3L60S. you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3L60S. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STPS3L60S. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STPS3L60S..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3L60S. often in real-time on the comparison pages.
What if I can't find stock of STPS3L60S.?
You can fill out our help required form which you can use to request a quote for STPS3L60S. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.