Status: | Active |
---|---|
Series: | STPS3H100-Y |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
10,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
10,460
in stock
|
Buy Now | |
element14
from US$0.15
|
10,460
in stock
|
Buy Now | |
Avnet Silica
-
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified revision C |
Negligible switching losses |
High junction temperature capability |
Low leakage current |
Good trade-off between leakage current and forward voltage drop |
Avalanche capability specified |
ECOPACK2 or ECOPACK3 compliant component on demand |
PPAP capable |
VRRM guaranteed from -40 to +175 °C |
Product Specifications |
---|
DS11461 Automotive 3 A - 100 V power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Schottky Rect, Single, 100V, Do-221Aa | Newark Electronics |
SCHOTTKY RECT, SINGLE, 100V, DO-221AA | element14 |
Automotive Power Schottky Rectifier 100V 3A 2-Pin SMBFlat T/R | Avnet Silica |
Automotive 100 V 3 A Surface Mount Power Schottky Rectifier - SMBFLAT | Future Electronics |
Where can I find additional details, specifications and documents for a STPS3H100UFY?
Additional datasheets, footprints and schematics for STPS3H100UFY are listed on our Part Details page. You can also find images and similar parts to STPS3H100UFY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3H100UFY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3H100UFY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3H100UFY fall under?
The STPS3H100UFY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3H100UFY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3H100UFY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3H100UFY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS3H100UFY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STPS3H100UFY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3H100UFY often in real-time on the comparison pages.
What if I can't find stock of STPS3H100UFY?
You can fill out our help required form which you can use to request a quote for STPS3H100UFY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.