Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
17,850
in stock
|
Buy Now | |
RS
from US$0.12
|
17,625
in stock
|
Buy Now | |
element14
from US$0.15
|
10,925
in stock
|
Buy Now | |
Farnell
from US$0.13
|
10,925
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
4,412
in stock
|
Buy Now | |
Avnet Silica
-
|
25,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 840mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 175°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
STPS3H100 Series 3 A 100 V SMT Power Schottky Rectifier - DO-214AA Flat | Future Electronics |
Schottky Rectifier, 100V, 3A, Do-221Aa | Newark Electronics |
Schottky Rectifier 100V 3A SMBflat | RS |
SCHOTTKY RECTIFIER, 3A, 100V, DO-214AA | element14 |
Diode Schottky 100V 3A 2-Pin SMB FLAT T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STPS3H100UF?
Additional datasheets, footprints and schematics for STPS3H100UF are listed on our Part Details page. You can also find images and similar parts to STPS3H100UF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3H100UF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3H100UF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3H100UF fall under?
The STPS3H100UF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3H100UF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3H100UF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3H100UF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS3H100UF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for STPS3H100UF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3H100UF often in real-time on the comparison pages.
What if I can't find stock of STPS3H100UF?
You can fill out our help required form which you can use to request a quote for STPS3H100UF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.