Status: | Active |
---|---|
Series: | STPS3150-Y |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
14,010
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
27,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
14,010
in stock
|
Buy Now | |
element14
from US$0.30
|
14,010
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
17,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now |
AEC-Q101 qualified |
Negligible switching losses |
Low forward voltage drop for higher efficiency and extended battery life |
Surface mount miniature package |
Low thermal resistance |
ECOPACK2 component |
Product Specifications |
---|
DS7256 Automotive 150 V, 3 A power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STPS3150 Series 150 V 3 A Automotive Power Schottky Rectifier - SMB (DO-214AA) | Future Electronics |
Schottky Rect, Single, 150V, Do-214Aa | Newark Electronics |
SCHOTTKY RECT, SINGLE, 150V, DO-214AA | element14 |
Diode Schottky 150V 3A 2-Pin SMB T/R | Avnet America |
Where can I find additional details, specifications and documents for a STPS3150UY?
Additional datasheets, footprints and schematics for STPS3150UY are listed on our Part Details page. You can also find images and similar parts to STPS3150UY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3150UY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3150UY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3150UY fall under?
The STPS3150UY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3150UY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3150UY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3150UY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS3150UY have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STPS3150UY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3150UY often in real-time on the comparison pages.
What if I can't find stock of STPS3150UY?
You can fill out our help required form which you can use to request a quote for STPS3150UY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.