Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
865
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
865
in stock
|
Buy Now | |
element14
from US$0.89
|
865
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Schottky Rectifier, Dual, 60V, To-263 Rohs Compliant: Yes |Stmicroelectronics STPS30H60CG-TR | Newark Electronics |
Diode Schottky 60V 30A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
STPS30H60C Series 60 V 15 A Surface Mount Power Schottky Rectifier - D2PAK-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STPS30H60CG-TR?
Additional datasheets, footprints and schematics for STPS30H60CG-TR are listed on our Part Details page. You can also find images and similar parts to STPS30H60CG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS30H60CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS30H60CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS30H60CG-TR fall under?
The STPS30H60CG-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS30H60CG-TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS30H60CG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS30H60CG-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS30H60CG-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STPS30H60CG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS30H60CG-TR often in real-time on the comparison pages.
What if I can't find stock of STPS30H60CG-TR?
You can fill out our help required form which you can use to request a quote for STPS30H60CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.