STPS30170CG-TR Diodes by STMicroelectronics

SCHOTTKY RECT, DUAL, 30A, 170V, TO-263Forward

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Farnell
Farnell
from US$0.72
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
11,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.94
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.67
-
Buy Now
Logo for element14
element14
from US$0.72
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 170V
Forward Current If(AV) 30A
Diode Configuration Dual Common Cathode
Diode Case Style TO-263
No. of Pins 3Pins
Forward Voltage VF Max 1V
RoHS Compliant Yes

Alternative Descriptions

Diode Schottky 170V 15A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica
Schottky Rect, Dual, 30A, 170V, To-263 | Newark Electronics
D2PAK | Future Electronics
SCHOTTKY RECT, DUAL, 30A, 170V, TO-263 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STPS30170CG-TR?

Additional datasheets, footprints and schematics for STPS30170CG-TR are listed on our Part Details page. You can also find images and similar parts to STPS30170CG-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STPS30170CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS30170CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STPS30170CG-TR fall under?

The STPS30170CG-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to STPS30170CG-TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STPS30170CG-TR you can contact the distributor directly for product support, shipping queries etc.

Is the STPS30170CG-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STPS30170CG-TR have stock available?

Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STPS30170CG-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STPS30170CG-TR often in real-time on the comparison pages.

What if I can't find stock of STPS30170CG-TR?

You can fill out our help required form which you can use to request a quote for STPS30170CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay