Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-213AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 450mV |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Diode Schottky 30V 2A 2-Pin SMB FLAT T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS2L30UF?
Additional datasheets, footprints and schematics for STPS2L30UF are listed on our Part Details page. You can also find images and similar parts to STPS2L30UF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2L30UF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2L30UF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2L30UF fall under?
The STPS2L30UF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2L30UF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2L30UF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2L30UF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STPS2L30UF have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for STPS2L30UF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2L30UF often in real-time on the comparison pages.
What if I can't find stock of STPS2L30UF?
You can fill out our help required form which you can use to request a quote for STPS2L30UF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.