Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
25,245
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
25,445
in stock
|
Buy Now | |
element14
from US$0.12
|
25,245
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-221AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 790mV |
RoHS Compliant | Yes |
Schottky Rect, Single, 100V, Do-221Ac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 100V, DO-221AC | element14 |
Diode Schottky 100V 2A 2-Pin SMA FLAT T/R | Avnet Silica |
Rectifier - SMA Flat 2 Leads No exposed pad | Future Electronics |
Where can I find additional details, specifications and documents for a STPS2H100AF?
Additional datasheets, footprints and schematics for STPS2H100AF are listed on our Part Details page. You can also find images and similar parts to STPS2H100AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2H100AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2H100AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2H100AF fall under?
The STPS2H100AF is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2H100AF when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2H100AF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2H100AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2H100AF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STPS2H100AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2H100AF often in real-time on the comparison pages.
What if I can't find stock of STPS2H100AF?
You can fill out our help required form which you can use to request a quote for STPS2H100AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.