STPS20L60CG-TR Diodes by STMicroelectronics

SCHOTTKY RECT, DUAL, 20A, 60V, TO-263Forward

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.93
1,268
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.50
1,268
in stock
Buy Now
Logo for element14
element14
from US$0.98
1,268
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.88
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 60V
Forward Current If(AV) 20A
Diode Configuration Dual Common Cathode
Diode Case Style TO-263
No. of Pins 3Pins
Forward Voltage VF Max 740mV
RoHS Compliant Yes

Alternative Descriptions

Schottky Rect, Dual, 20A, 60V, To-263 | Newark Electronics
SCHOTTKY RECT, DUAL, 20A, 60V, TO-263 | element14
Dual Center Tap 60 V 2 x 10 A SMT Power Schottky Rectifier - D2PAK | Future Electronics
Diode Schottky 60V 20A 3-Pin(2+Tab) D2PAK T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STPS20L60CG-TR?

Additional datasheets, footprints and schematics for STPS20L60CG-TR are listed on our Part Details page. You can also find images and similar parts to STPS20L60CG-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STPS20L60CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20L60CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STPS20L60CG-TR fall under?

The STPS20L60CG-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to STPS20L60CG-TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20L60CG-TR you can contact the distributor directly for product support, shipping queries etc.

Is the STPS20L60CG-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STPS20L60CG-TR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STPS20L60CG-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STPS20L60CG-TR often in real-time on the comparison pages.

What if I can't find stock of STPS20L60CG-TR?

You can fill out our help required form which you can use to request a quote for STPS20L60CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay