STPS20L15D Diodes by STMicroelectronics

SCHOTTKY DIODE, 20A, 15V, TO-220AC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for RS
RS
from US$1.20
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.91
347
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,350
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.04
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.49
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 15V
Forward Current If(AV) 20A
Diode Configuration Single
Diode Case Style TO-220AC
No. of Pins 2Pins
Forward Voltage VF Max 410mV
RoHS Compliant Yes

Alternative Descriptions

Diode: Schottky rectifying | Transfer Multisort Elektronik
Diode Schottky 15V 20A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica
Schottky barrier diode,STPS20L15D | RS
STPS20L15D Series 15 V 20 A Low Drop OR-ing Power Schottky Diode - TO-220AC | Future Electronics
Schottky Diode, 20A, 15V, To-220Ac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STPS20L15D?

Additional datasheets, footprints and schematics for STPS20L15D are listed on our Part Details page. You can also find images and similar parts to STPS20L15D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STPS20L15D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20L15D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STPS20L15D fall under?

The STPS20L15D is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to STPS20L15D when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20L15D you can contact the distributor directly for product support, shipping queries etc.

Is the STPS20L15D RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for STPS20L15D have stock available?

Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, RS, Future Electronics and Avnet America have stock available or on a lead time for STPS20L15D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STPS20L15D often in real-time on the comparison pages.

What if I can't find stock of STPS20L15D?

You can fill out our help required form which you can use to request a quote for STPS20L15D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay