Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.51
|
156,000
in stock
|
Buy Now | |
element14
from US$0.64
|
4,102
in stock
|
Buy Now | |
Farnell
from US$0.58
|
4,102
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.44
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
76,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
38,000
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 880mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
STPH20H Series Dual Center 10 A(x2) 100 V SMT Schottky Rectifier - D2PAK | Future Electronics |
DIODE, SCHOTTKY, 20A, 100V, TO-263-3 | element14 |
Repetitive Peak Reverse Voltage:100V | Newark Electronics |
Diode Schottky 100V 20A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
SMD Schottky 100V 20A (2x10) D2PAK | Schukat Electronic |
Where can I find additional details, specifications and documents for a STPS20H100CG-TR?
Additional datasheets, footprints and schematics for STPS20H100CG-TR are listed on our Part Details page. You can also find images and similar parts to STPS20H100CG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20H100CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20H100CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20H100CG-TR fall under?
The STPS20H100CG-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPS20H100CG-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20H100CG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20H100CG-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20H100CG-TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for STPS20H100CG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20H100CG-TR often in real-time on the comparison pages.
What if I can't find stock of STPS20H100CG-TR?
You can fill out our help required form which you can use to request a quote for STPS20H100CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.