Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.89
|
130
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
23,403
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
498
in stock
|
Buy Now | |
element14
from US$1.88
|
498
in stock
|
Buy Now | |
Farnell
from US$1.79
|
498
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
394
in stock
|
Buy Now | |
Avnet Silica
-
|
3,100
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220FPAB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 860mV |
RoHS Compliant | Yes |
STPS20200C Series 200 V 2 x 10 A Dual Center Tap Schottky Diode - TO-220FPAB | Future Electronics |
Schottky Rect, Dual, 200V, To-220Fpab | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky power 200V 2 x 10A TO220 | RS |
Diode Schottky 200V 20A 3-Pin TO-220FPAB Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS20200CFP?
Additional datasheets, footprints and schematics for STPS20200CFP are listed on our Part Details page. You can also find images and similar parts to STPS20200CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20200CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20200CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20200CFP fall under?
The STPS20200CFP is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20200CFP when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20200CFP you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20200CFP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STPS20200CFP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPS20200CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20200CFP often in real-time on the comparison pages.
What if I can't find stock of STPS20200CFP?
You can fill out our help required form which you can use to request a quote for STPS20200CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.