Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0406
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
23,357
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
23,357
in stock
|
Buy Now | |
element14
from US$0.16
|
23,357
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
1,216
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.0406
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 570mV |
RoHS Compliant | Yes |
Schottky Rect, Single, 1A, 60V, Do-41 | Newark Electronics |
SCHOTTKY RECT, SINGLE, 1A, 60V, DO-41 | element14 |
ST Schottky Diode, 1A, 60V, DO-41 | Distrelec |
Diode Schottky 60V 1A 2-Pin DO-41 T/R | Avnet Silica |
1 A 0.57 V Power Schottky Rectifier Through Hole - DO-41 | Future Electronics |
Where can I find additional details, specifications and documents for a STPS1L60RL?
Additional datasheets, footprints and schematics for STPS1L60RL are listed on our Part Details page. You can also find images and similar parts to STPS1L60RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1L60RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1L60RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1L60RL fall under?
The STPS1L60RL is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1L60RL when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1L60RL you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1L60RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1L60RL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet Silica have stock available or on a lead time for STPS1L60RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1L60RL often in real-time on the comparison pages.
What if I can't find stock of STPS1L60RL?
You can fill out our help required form which you can use to request a quote for STPS1L60RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.