Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-216AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 430mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
STPS1L20M Series 20 V 1 A Surface Mount Low Drop Schottky Rectifier - DO-216AA | Future Electronics |
Diode Schottky 20V 1A 2-Pin(1+Tab) ST Mite T/R | Avnet America |
DIODE, SCHOTTKY, 1A, 20V, DO-216AA-2 | Farnell |
Where can I find additional details, specifications and documents for a STPS1L20M?
Additional datasheets, footprints and schematics for STPS1L20M are listed on our Part Details page. You can also find images and similar parts to STPS1L20M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1L20M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1L20M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1L20M fall under?
The STPS1L20M is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1L20M when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1L20M you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1L20M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1L20M have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for STPS1L20M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1L20M often in real-time on the comparison pages.
What if I can't find stock of STPS1L20M?
You can fill out our help required form which you can use to request a quote for STPS1L20M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.