Status: | Active |
---|---|
Series: | STPS1H100-Y |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
12,120
in stock
|
Buy Now | |
element14
from US$0.22
|
12,120
in stock
|
Buy Now | |
Farnell
from US$0.21
|
12,120
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Negligible switching losses |
High junction temperature capability |
Low leakage current |
Good trade-off between leakage current and forward voltage drop |
Avalanche capability specified |
ECOPACK®2 compliant component |
AEC-Q101 qualified |
Product Specifications |
---|
DS6946 Automotive high voltage power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Schottky Rect, Aec-Q101/100V/1A/Do-214Aa Rohs Compliant: Yes |Stmicroelectronics STPS1H100UY | Newark Electronics |
SCHOTTKY RECT, AEC-Q101/100V/1A/DO-214AA | element14 |
STPS1H100-Y Series 100 V 50 A Automotive High Voltage Power Schottky Rectifier | Future Electronics |
Diode Schottky 100V 1A 2-Pin SMB T/R | Avnet America |
Where can I find additional details, specifications and documents for a STPS1H100UY?
Additional datasheets, footprints and schematics for STPS1H100UY are listed on our Part Details page. You can also find images and similar parts to STPS1H100UY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1H100UY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1H100UY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1H100UY fall under?
The STPS1H100UY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1H100UY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1H100UY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1H100UY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS1H100UY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STPS1H100UY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1H100UY often in real-time on the comparison pages.
What if I can't find stock of STPS1H100UY?
You can fill out our help required form which you can use to request a quote for STPS1H100UY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.