Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
4,960
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
1,165,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
930,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
73,111
in stock
|
Buy Now | |
element14
from US$0.18
|
62,366
in stock
|
Buy Now | |
Farnell
from US$0.17
|
62,366
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
14,697
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
6,191
in stock
|
Buy Now | |
Micros
from US$0.09
|
6,162
in stock
|
Buy Now | |
Avnet Silica
-
|
165,000
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 620mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 50A |
Diode Type | Schottky |
Junction Temperature Tj Max | 175°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
SPTS1H100A Series 1 A 100 V Surface Mount Power Schottky Rectifier - DO-214AC | Future Electronics |
Diode Schottky 100V 1A 2-Pin SMA T/R | Avnet America |
Rectifier Diode, Single, 100 V, 1 A, Do-214Ac, 2, 620 Mv Rohs Compliant: Yes |Stmicroelectronics STPS1H100A | Newark Electronics |
DIODE, SCHOTTKY, 1A, 100V, SMA | element14 |
ST Schottky Diode, 1A, 100V, DO-214AC | Distrelec |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
1A | Micros |
Schottky barrier diode STPS1H100 1A 100V | RS |
Where can I find additional details, specifications and documents for a STPS1H100A?
Additional datasheets, footprints and schematics for STPS1H100A are listed on our Part Details page. You can also find images and similar parts to STPS1H100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1H100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1H100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1H100A fall under?
The STPS1H100A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1H100A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1H100A you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1H100A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1H100A have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for STPS1H100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1H100A often in real-time on the comparison pages.
What if I can't find stock of STPS1H100A?
You can fill out our help required form which you can use to request a quote for STPS1H100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.