Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
1,869
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
47,500
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
1,869
in stock
|
Buy Now | |
element14
from US$0.51
|
1,869
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Diode Schottky 170V 16A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Dual Center Tap High Voltage Power 8 A 0.7 V Schottky Rectifier SMT - TO-252-3 | Future Electronics |
Schottky Rectifier, 170V, 16A, To-252 Rohs Compliant: Yes |Stmicroelectronics STPS16170CB-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS16170CB-TR?
Additional datasheets, footprints and schematics for STPS16170CB-TR are listed on our Part Details page. You can also find images and similar parts to STPS16170CB-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS16170CB-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS16170CB-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS16170CB-TR fall under?
The STPS16170CB-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS16170CB-TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS16170CB-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS16170CB-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STPS16170CB-TR have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for STPS16170CB-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS16170CB-TR often in real-time on the comparison pages.
What if I can't find stock of STPS16170CB-TR?
You can fill out our help required form which you can use to request a quote for STPS16170CB-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.