Status: | Active |
---|---|
Series: | STPS160-Y |
RoHS: | Compliant |
Prices starting from US$0.09
Very small conduction losses |
Negligible switching losses |
Low forward voltage drop |
Surface mount miniature packages |
Avalanche capability specified |
ECOPACK®2 compliant components |
AEC-Q101 qualified |
Product Specifications |
---|
DS9135 Automotive power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Schottky Rect, Aec-Q101, 60V/1A/Do-214Aa Rohs Compliant: Yes |Stmicroelectronics STPS160UY | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 60V/1A/DO-214AA | element14 |
Diode Schottky 60V 1A 2-Pin DO-214AA T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS160UY?
Additional datasheets, footprints and schematics for STPS160UY are listed on our Part Details page. You can also find images and similar parts to STPS160UY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS160UY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS160UY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS160UY fall under?
The STPS160UY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS160UY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS160UY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS160UY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS160UY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for STPS160UY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS160UY often in real-time on the comparison pages.
What if I can't find stock of STPS160UY?
You can fill out our help required form which you can use to request a quote for STPS160UY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.