Status: | Active |
---|---|
Series: | STPS160-Y |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
3,103
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
3,103
in stock
|
Buy Now | |
element14
from US$0.17
|
3,103
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Very small conduction losses |
Negligible switching losses |
Low forward voltage drop |
Surface mount miniature packages |
Avalanche capability specified |
ECOPACK®2 compliant components |
AEC-Q101 qualified |
Product Specifications |
---|
DS9135 Automotive power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Schottky Rect, Single, 1A, 60V, Do-214Ac | Newark Electronics |
SCHOTTKY RECT, SINGLE, 1A, 60V, DO-214AC | element14 |
Diode Schottky 60V 1A 2-Pin SMA T/R | EBV Elektronik |
STPS160-Y Series 60 V 1A SMT Automotive Power Schottky Rectifier -SMA (DO-214AC) | Future Electronics |
Where can I find additional details, specifications and documents for a STPS160AY?
Additional datasheets, footprints and schematics for STPS160AY are listed on our Part Details page. You can also find images and similar parts to STPS160AY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS160AY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS160AY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS160AY fall under?
The STPS160AY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS160AY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS160AY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS160AY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS160AY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for STPS160AY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS160AY often in real-time on the comparison pages.
What if I can't find stock of STPS160AY?
You can fill out our help required form which you can use to request a quote for STPS160AY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.