Status: | Active |
---|---|
Series: | STPS15L45C-Y |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
2,420
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
2,083
in stock
|
Buy Now | |
element14
from US$0.85
|
2,083
in stock
|
Buy Now | |
Farnell
from US$0.33
|
2,083
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Very small conduction losses |
Negligible switching losses |
Extremely fast switching |
Low forward voltage drop |
Avalanche capability specified |
PPAP capable |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS7145 Automotive 45 V low drop power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Automotive power Schottky rectifier | Future Electronics |
Diode Schottky power 45V 15A DPAK-3 | RS |
Schottky Rect, Aec-Q101, 45V, 15A/To-252 Rohs Compliant: Yes |Stmicroelectronics STPS15L45CBY-TR | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 45V, 15A/TO-252 | element14 |
Diode Schottky 45V 15A 3-Pin DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS15L45CBY-TR?
Additional datasheets, footprints and schematics for STPS15L45CBY-TR are listed on our Part Details page. You can also find images and similar parts to STPS15L45CBY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS15L45CBY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS15L45CBY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS15L45CBY-TR fall under?
The STPS15L45CBY-TR is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS15L45CBY-TR when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS15L45CBY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS15L45CBY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS15L45CBY-TR have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for STPS15L45CBY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS15L45CBY-TR often in real-time on the comparison pages.
What if I can't find stock of STPS15L45CBY-TR?
You can fill out our help required form which you can use to request a quote for STPS15L45CBY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.